Brady Corporation Lockout Sign 60161

Description
Lockout Sign
Description
Lockout Sign

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 60161 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
60161
Lockout Sign 60161
Lockout Sign

Lockout Sign

Supplier's Site
Brady B-946 Vinyl Square Yellow Lockout / Tagout Sign - 2 in Width x 2 in Height - Self-Adhesive - TEXT: VOLTAGE SOURCE - 60161 - 754476-60161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square Yellow Lockout / Tagout Sign - 2 in Width x 2 in Height - Self-Adhesive - TEXT: VOLTAGE SOURCE - 60161
754476-60161
Brady B-946 Vinyl Square Yellow Lockout / Tagout Sign - 2 in Width x 2 in Height - Self-Adhesive - TEXT: VOLTAGE SOURCE - 60161 754476-60161
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is made from vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 2 in width and a 2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a square. This SKU is written in English with the following text: VOLTAGE SOURCE. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is made from vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 2 in width and a 2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a square. This SKU is written in English with the following text: VOLTAGE SOURCE. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 60161 754476-60161
Product Name Lockout Sign Brady B-946 Vinyl Square Yellow Lockout / Tagout Sign - 2 in Width x 2 in Height - Self-Adhesive - TEXT: VOLTAGE SOURCE - 60161
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details