Brady Corporation Labels, Stickers, Decals - Preprinted 60052

Description
B302-7X10-WY-O-(M) HMIG CHEM ID
Request a Quote Datasheet
Description
B302-7X10-WY-O-(M) HMIG CHEM ID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-60052-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60052-ND
Labels, Stickers, Decals - Preprinted 2267-60052-ND
B302-7X10-WY-O-(M) HMIG CHEM ID

B302-7X10-WY-O-(M) HMIG CHEM ID

Buy Now Datasheet
Brady B-302 Polyester Rectangle Hazardous Material Identification Guide (HMIG) Sign - 10 in Width x 7 in Height - Laminated - TEXT: (M) HMIG CHEM ID SL - 60052 - 754473-60052 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Hazardous Material Identification Guide (HMIG) Sign - 10 in Width x 7 in Height - Laminated - TEXT: (M) HMIG CHEM ID SL - 60052
754473-60052
Brady B-302 Polyester Rectangle Hazardous Material Identification Guide (HMIG) Sign - 10 in Width x 7 in Height - Laminated - TEXT: (M) HMIG CHEM ID SL - 60052 754473-60052
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hazardous material identification guide (hmig) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: (M) HMIG CHEM ID SL. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hazardous material identification guide (hmig) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: (M) HMIG CHEM ID SL. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-60052-ND 754473-60052
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Hazardous Material Identification Guide (HMIG) Sign - 10 in Width x 7 in Height - Laminated - TEXT: (M) HMIG CHEM ID SL - 60052
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details