BradyGlo Gothic Quik-Align Numbers and Letters. Self-sticking, self-aligning die cut characters that interlock to ensure perfect spacing for professional looking messages every time. Letters and numbers are made from B-324 BradyGlo material that is glow-in-the-dark, (photoluminescent) pressure sensitive polyester and allows high visibility in dark-lit facilities and at night. Available in character sizes of 1", 2", 3" and 4". Standard packages include 25 identical characters. Characters include numbers 0-9 and letters A-Z.
BradyGlo™ is a trademark of Brady Worldwide, Inc.
The Brady Bradyglo letter label comes packaged 25 characters per pack. Comes printed with specific number(s) or letter(s). On this item that would be D.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 6001-D | 754473-83647 |
| Product Name | BradyGlo Gothic Quik Align Letter D | Brady Bradyglo Letter Label - Printed Msg = D - 6001-D |
| Materials of Construction | Photoluminescent Poylester Tape |