Brady Corporation Electrical Hazard Sign 59384

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 59384 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
59384
Electrical Hazard Sign 59384
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-59384-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-59384-ND
Signs, Nameplates, Posters 2267-59384-ND
B555 10X7 RED/BLK/WHT

B555 10X7 RED/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 59384 - 754476-59384 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 59384
754476-59384
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 59384 754476-59384
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is manufactured with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: DANGER HIGH VOLTAGE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is manufactured with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: DANGER HIGH VOLTAGE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 59384 2267-59384-ND 754476-59384
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 59384
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details