Brady Corporation Brady Glo IMO Obligation Sign 59349

Description
Brady Glo IMO Obligation Sign
Request a Quote Datasheet
Description
Brady Glo IMO Obligation Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brady Glo IMO Obligation Sign - 59349 - Brady Corporation
Milwaukee, WI, USA
Brady Glo IMO Obligation Sign
59349
Brady Glo IMO Obligation Sign 59349
Brady Glo IMO Obligation Sign

Brady Glo IMO Obligation Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-59349-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-59349-ND
Signs, Nameplates, Posters 2267-59349-ND
B324 IMO LBL 6X6 BLU/PHOTOLUM

B324 IMO LBL 6X6 BLU/PHOTOLUM

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Square Green IMO Obligation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59349 - 754476-59349 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Square Green IMO Obligation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59349
754476-59349
Brady Bradyglo B-324 Polyester Square Green IMO Obligation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59349 754476-59349
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady imo obligation sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo obligation sign is designed with a green background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady imo obligation sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo obligation sign is designed with a green background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 59349 2267-59349-ND 754476-59349
Product Name Brady Glo IMO Obligation Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Square Green IMO Obligation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59349
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 3.94 inches (100 mm)
View Details