Brady Corporation Brady Glo IMO Obligation Sign 59346

Description
Brady Glo IMO Obligation Sign
Description
Brady Glo IMO Obligation Sign

Suppliers

Company
Product
Description
Supplier Links
Brady Glo IMO Obligation Sign - 59346 - Brady Corporation
Milwaukee, WI, USA
Brady Glo IMO Obligation Sign
59346
Brady Glo IMO Obligation Sign 59346
Brady Glo IMO Obligation Sign

Brady Glo IMO Obligation Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Obligation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59346 - 754476-59346 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Obligation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59346
754476-59346
Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Obligation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59346 754476-59346
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady imo obligation sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This imo obligation sign is designed with a green background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady imo obligation sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This imo obligation sign is designed with a green background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 59346 754476-59346
Product Name Brady Glo IMO Obligation Sign Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Obligation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59346
Materials of Construction Plastic / Film Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2198294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Width 24.8 inches (630 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details