Brady Corporation Brady Glo IMO Obligation Sign 59342

Description
Brady Glo IMO Obligation Sign
Request a Quote Datasheet
Description
Brady Glo IMO Obligation Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brady Glo IMO Obligation Sign - 59342 - Brady Corporation
Milwaukee, WI, USA
Brady Glo IMO Obligation Sign
59342
Brady Glo IMO Obligation Sign 59342
Brady Glo IMO Obligation Sign

Brady Glo IMO Obligation Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-59342-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-59342-ND
Signs, Nameplates, Posters 2267-59342-ND
B347 IMO LABEL 6X6 BLUE PHOTOLUM

B347 IMO LABEL 6X6 BLUE PHOTOLUM

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59342 - 754476-59342 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59342
754476-59342
Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59342 754476-59342
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady imo evacuation sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo evacuation sign is designed with a green background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady imo evacuation sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo evacuation sign is designed with a green background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 59342 2267-59342-ND 754476-59342
Product Name Brady Glo IMO Obligation Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59342
Materials of Construction Plastic / Film Polyester Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details