Brady Glo IMO Obligation Sign
B324 IMO LABEL 6X6 BLUE PHOTOLUM
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady imo evacuation sign is made from polyester which is the B-324 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This imo evacuation sign is manufactured with a green background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a square. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 59341 | 2267-59341-ND | 754476-59341 |
| Product Name | Brady Glo IMO Obligation Sign | Signs, Nameplates, Posters | Brady Bradyglo B-324 Polyester Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59341 |
| Materials of Construction | Plastic / Film | Polyester | Polyester |