Brady Corporation Brady Glo IMO Evacuation Sign 59316

Description
Brady Glo IMO Evacuation Sign
Description
Brady Glo IMO Evacuation Sign

Suppliers

Company
Product
Description
Supplier Links
Brady Glo IMO Evacuation Sign - 59316 - Brady Corporation
Milwaukee, WI, USA
Brady Glo IMO Evacuation Sign
59316
Brady Glo IMO Evacuation Sign 59316
Brady Glo IMO Evacuation Sign

Brady Glo IMO Evacuation Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green IMO Evaluation Number Sign - 3 in Width x 6 in Height - Glow in the Dark - 59316 - 754476-59316 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green IMO Evaluation Number Sign - 3 in Width x 6 in Height - Glow in the Dark - 59316
754476-59316
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green IMO Evaluation Number Sign - 3 in Width x 6 in Height - Glow in the Dark - 59316 754476-59316
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady imo evaluation number sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 3 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo evaluation number sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady imo evaluation number sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 3 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo evaluation number sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 59316 754476-59316
Product Name Brady Glo IMO Evacuation Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green IMO Evaluation Number Sign - 3 in Width x 6 in Height - Glow in the Dark - 59316
Materials of Construction Plastic / Film Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details