Brady Corporation Brady Glo IMO Evacuation Sign 59299

Description
Brady Glo IMO Evacuation Sign
Request a Quote Datasheet
Description
Brady Glo IMO Evacuation Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brady Glo IMO Evacuation Sign - 59299 - Brady Corporation
Milwaukee, WI, USA
Brady Glo IMO Evacuation Sign
59299
Brady Glo IMO Evacuation Sign 59299
Brady Glo IMO Evacuation Sign

Brady Glo IMO Evacuation Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-59299-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-59299-ND
Signs, Nameplates, Posters 2267-59299-ND
B324 IMO LBL 6X3 GRN/PHOTOLUM

B324 IMO LBL 6X3 GRN/PHOTOLUM

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Rectangle Green IMO Evaluation Number Sign - 3 in Width x 6 in Height - Glow in the Dark - 59299 - 754476-59299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Rectangle Green IMO Evaluation Number Sign - 3 in Width x 6 in Height - Glow in the Dark - 59299
754476-59299
Brady Bradyglo B-324 Polyester Rectangle Green IMO Evaluation Number Sign - 3 in Width x 6 in Height - Glow in the Dark - 59299 754476-59299
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady imo evaluation number sign is constructed using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 3 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This imo evaluation number sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady imo evaluation number sign is constructed using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 3 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This imo evaluation number sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 59299 2267-59299-ND 754476-59299
Product Name Brady Glo IMO Evacuation Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Rectangle Green IMO Evaluation Number Sign - 3 in Width x 6 in Height - Glow in the Dark - 59299
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details