Brady Corporation Brady Glo IMO Evacuation Sign 59293

Description
Brady Glo IMO Evacuation Sign
Request a Quote Datasheet
Description
Brady Glo IMO Evacuation Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brady Glo IMO Evacuation Sign - 59293 - Brady Corporation
Milwaukee, WI, USA
Brady Glo IMO Evacuation Sign
59293
Brady Glo IMO Evacuation Sign 59293
Brady Glo IMO Evacuation Sign

Brady Glo IMO Evacuation Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-59293-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-59293-ND
Signs, Nameplates, Posters 2267-59293-ND
B324 IMO LBL 6X6 GRN/PHOTOLUM

B324 IMO LBL 6X6 GRN/PHOTOLUM

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Square Green Phone Location Sign - 6 in Width x 6 in Height - Glow in the Dark - 59293 - 754476-59293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Square Green Phone Location Sign - 6 in Width x 6 in Height - Glow in the Dark - 59293
754476-59293
Brady Bradyglo B-324 Polyester Square Green Phone Location Sign - 6 in Width x 6 in Height - Glow in the Dark - 59293 754476-59293
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady phone location sign is produced using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This phone location sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady phone location sign is produced using polyester which is the B-324 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This phone location sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 59293 2267-59293-ND 754476-59293
Product Name Brady Glo IMO Evacuation Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Square Green Phone Location Sign - 6 in Width x 6 in Height - Glow in the Dark - 59293
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details