Brady Corporation Brady Glo IMO Evacuation Sign 59279

Description
Brady Glo IMO Evacuation Sign
Request a Quote Datasheet
Description
Brady Glo IMO Evacuation Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brady Glo IMO Evacuation Sign - 59279 - Brady Corporation
Milwaukee, WI, USA
Brady Glo IMO Evacuation Sign
59279
Brady Glo IMO Evacuation Sign 59279
Brady Glo IMO Evacuation Sign

Brady Glo IMO Evacuation Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-59279-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-59279-ND
Signs, Nameplates, Posters 2267-59279-ND
B324 IMO LBL 6X6 GRN/PHOTOLUM

B324 IMO LBL 6X6 GRN/PHOTOLUM

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Square Green Door, Gate & Pathway Sign - 6 in Width x 6 in Height - 59279 - 754476-59279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Square Green Door, Gate & Pathway Sign - 6 in Width x 6 in Height - 59279
754476-59279
Brady Bradyglo B-324 Polyester Square Green Door, Gate & Pathway Sign - 6 in Width x 6 in Height - 59279 754476-59279
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a green background and text and/or image color(s) of light green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: diagonal arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is designed and constructed for Indoor use.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is produced using polyester which is the B-324 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a green background and text and/or image color(s) of light green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This door, gate & pathway sign is printed with the following image: diagonal arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is designed and constructed for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 59279 2267-59279-ND 754476-59279
Product Name Brady Glo IMO Evacuation Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Square Green Door, Gate & Pathway Sign - 6 in Width x 6 in Height - 59279
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details