Brady Corporation Brady Glo IMO Evacuation Sign 59277

Description
Brady Glo IMO Evacuation Sign
Request a Quote Datasheet
Description
Brady Glo IMO Evacuation Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brady Glo IMO Evacuation Sign - 59277 - Brady Corporation
Milwaukee, WI, USA
Brady Glo IMO Evacuation Sign
59277
Brady Glo IMO Evacuation Sign 59277
Brady Glo IMO Evacuation Sign

Brady Glo IMO Evacuation Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-59277-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-59277-ND
Signs, Nameplates, Posters 2267-59277-ND
B324 IMO LBL 6X6 GRN/PHOTOLUM

B324 IMO LBL 6X6 GRN/PHOTOLUM

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Square Green Door, Gate & Pathway Sign - 6 in Width x 6 in Height - Glow in the Dark - 59277 - 754476-59277 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Square Green Door, Gate & Pathway Sign - 6 in Width x 6 in Height - Glow in the Dark - 59277
754476-59277
Brady Bradyglo B-324 Polyester Square Green Door, Gate & Pathway Sign - 6 in Width x 6 in Height - Glow in the Dark - 59277 754476-59277
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from polyester which is the B-324 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from polyester which is the B-324 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 59277 2267-59277-ND 754476-59277
Product Name Brady Glo IMO Evacuation Sign Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Square Green Door, Gate & Pathway Sign - 6 in Width x 6 in Height - Glow in the Dark - 59277
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details