Brady Corporation Brady Glo IMO Evacuation Sign 59111

Description
Brady Glo IMO Evacuation Sign
Description
Brady Glo IMO Evacuation Sign

Suppliers

Company
Product
Description
Supplier Links
Brady Glo IMO Evacuation Sign - 59111 - Brady Corporation
Milwaukee, WI, USA
Brady Glo IMO Evacuation Sign
59111
Brady Glo IMO Evacuation Sign 59111
Brady Glo IMO Evacuation Sign

Brady Glo IMO Evacuation Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59111 - 754476-59111 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59111
754476-59111
Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59111 754476-59111
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady imo evacuation sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo evacuation sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady imo evacuation sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This imo evacuation sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 59111 754476-59111
Product Name Brady Glo IMO Evacuation Sign Brady Bradyglo B-347 Polyester / Polystyrene Square Green IMO Evacuation Sign - 6 in Width x 6 in Height - Glow in the Dark - 59111
Materials of Construction Plastic / Film Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 8134491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Use this walkway
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details