Brady Corporation Specific Hazard Symbols for Hazcom Panels 58672

Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.
Request a Quote Datasheet
Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specific Hazard Symbols for Hazcom Panels - 58672 - Brady Corporation
Milwaukee, WI, USA
Specific Hazard Symbols for Hazcom Panels
58672
Specific Hazard Symbols for Hazcom Panels 58672
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.

Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-58672-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-58672-ND
Labels, Stickers, Decals - Preprinted 2267-58672-ND
HAZARD SYMBOLS FOR HAZCOM PANEL,

HAZARD SYMBOLS FOR HAZCOM PANEL,

Buy Now Datasheet
Brady Hazardous Material Label - Printed Text = ACID - 58672 - 754476-58672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Hazardous Material Label - Printed Text = ACID - 58672
754476-58672
Brady Hazardous Material Label - Printed Text = ACID - 58672 754476-58672
The Brady hazardous material label comes packaged 10 per pack. These hazardous material labels frequently have text printed on them. Printed text is ACID.

The Brady hazardous material label comes packaged 10 per pack. These hazardous material labels frequently have text printed on them. Printed text is ACID.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 58672 2267-58672-ND 754476-58672
Product Name Specific Hazard Symbols for Hazcom Panels Labels, Stickers, Decals - Preprinted Brady Hazardous Material Label - Printed Text = ACID - 58672
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details