Brady Corporation SPECIFIC HAZARD SYMBOLS FOR HAZCOM PANEL 58667

Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.
Request a Quote Datasheet
Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPECIFIC HAZARD SYMBOLS FOR HAZCOM PANEL - 58667 - Brady Corporation
Milwaukee, WI, USA
SPECIFIC HAZARD SYMBOLS FOR HAZCOM PANEL
58667
SPECIFIC HAZARD SYMBOLS FOR HAZCOM PANEL 58667
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.

Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-58667-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-58667-ND
Labels, Stickers, Decals - Preprinted 2267-58667-ND
HAZARD SYMBOLS FOR HAZCOM PANEL,

HAZARD SYMBOLS FOR HAZCOM PANEL,

Buy Now Datasheet
Brady Hazardous Material Label - Printed Text = OXY - 58667 - 754476-58667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Hazardous Material Label - Printed Text = OXY - 58667
754476-58667
Brady Hazardous Material Label - Printed Text = OXY - 58667 754476-58667
The Brady hazardous material label comes packaged 10 per pack. These hazardous material labels frequently have text printed on them. Printed text is OXY.

The Brady hazardous material label comes packaged 10 per pack. These hazardous material labels frequently have text printed on them. Printed text is OXY.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 58667 2267-58667-ND 754476-58667
Product Name SPECIFIC HAZARD SYMBOLS FOR HAZCOM PANEL Labels, Stickers, Decals - Preprinted Brady Hazardous Material Label - Printed Text = OXY - 58667
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details