Brady Corporation Hazardous Material Signals 58656

Description
Place directly on storage tanks, processing tanks and vessels, feed hoppers, pipelines and other potentially hazardous equipment. Upper three corners of the signal rate health, fire and reactivity on a scale of 0 to 4. Lower corner gives specific hazard information. Ratings and symbols can easily be applied using our Gothic style Quik-Align« numbers and letters (sold separately). All signals meet National Fire Protection Association's Code No. 704M and Federal Standard 313.
Request a Quote Datasheet
Description
Place directly on storage tanks, processing tanks and vessels, feed hoppers, pipelines and other potentially hazardous equipment. Upper three corners of the signal rate health, fire and reactivity on a scale of 0 to 4. Lower corner gives specific hazard information. Ratings and symbols can easily be applied using our Gothic style Quik-Align« numbers and letters (sold separately). All signals meet National Fire Protection Association's Code No. 704M and Federal Standard 313.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Signals - 58656 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Signals
58656
Hazardous Material Signals 58656
Place directly on storage tanks, processing tanks and vessels, feed hoppers, pipelines and other potentially hazardous equipment. Upper three corners of the signal rate health, fire and reactivity on a scale of 0 to 4. Lower corner gives specific hazard information. Ratings and symbols can easily be applied using our Gothic style Quik-Align« numbers and letters (sold separately). All signals meet National Fire Protection Association's Code No. 704M and Federal Standard 313.

Place directly on storage tanks, processing tanks and vessels, feed hoppers, pipelines and other potentially hazardous equipment. Upper three corners of the signal rate health, fire and reactivity on a scale of 0 to 4. Lower corner gives specific hazard information. Ratings and symbols can easily be applied using our Gothic style Quik-Align« numbers and letters (sold separately). All signals meet National Fire Protection Association's Code No. 704M and Federal Standard 313.

Supplier's Site
Signs, Nameplates, Posters - 2267-58656-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-58656-ND
Signs, Nameplates, Posters 2267-58656-ND
B120,11X11,BLANK HAZARDOUS COMMU

B120,11X11,BLANK HAZARDOUS COMMU

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - 58656 - 754476-58656 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - 58656
754476-58656
Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - 58656 754476-58656
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical warning placards & placard kits sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 11 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is designed with the following image: nfpa diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a square. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical warning placards & placard kits sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 11 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical warning placards & placard kits sign is designed with the following image: nfpa diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a square. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 58656 2267-58656-ND 754476-58656
Product Name Hazardous Material Signals Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square White Chemical Warning Placards & Placard Kits Sign - 11 in Width x 11 in Height - 58656
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2751250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.38 ft (4.2 dm)
View Details