Brady Corporation Specific Hazard Symbols for Hazcom Panels 58604

Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.
Request a Quote Datasheet
Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specific Hazard Symbols for Hazcom Panels - 58604 - Brady Corporation
Milwaukee, WI, USA
Specific Hazard Symbols for Hazcom Panels
58604
Specific Hazard Symbols for Hazcom Panels 58604
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.

Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-58604-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-58604-ND
Labels, Stickers, Decals - Preprinted 2267-58604-ND
B946 4.75X4.75,MAGENTA/WH T, 10/P

B946 4.75X4.75,MAGENTA/WHT, 10/P

Buy Now Datasheet
Brady Magenta on White Hazardous Material Label - 4.75 in Width - 4.75 in Height - 58604 - 754476-58604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Magenta on White Hazardous Material Label - 4.75 in Width - 4.75 in Height - 58604
754476-58604
Brady Magenta on White Hazardous Material Label - 4.75 in Width - 4.75 in Height - 58604 754476-58604
The Brady hazardous material label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady hazardous material label are: 4.75 in W x 4.75 in H.

The Brady hazardous material label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady hazardous material label are: 4.75 in W x 4.75 in H.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 58604 2267-58604-ND 754476-58604
Product Name Specific Hazard Symbols for Hazcom Panels Labels, Stickers, Decals - Preprinted Brady Magenta on White Hazardous Material Label - 4.75 in Width - 4.75 in Height - 58604
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1366410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Traffic / DOT; Pedestrians
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details