Brady Corporation Pictogram Explanation Index 58595

Description
Our pictogram sign gives workers a clear graphical explanation of 14 different pictograms commonly used on Right-To-Know labels. All pictograms included correspond to ANSI's Z.535 Standard. Signs are constructed from B-120 premium fiberglass and come standard with four corner holes for easy installation.
Request a Quote Datasheet
Description
Our pictogram sign gives workers a clear graphical explanation of 14 different pictograms commonly used on Right-To-Know labels. All pictograms included correspond to ANSI's Z.535 Standard. Signs are constructed from B-120 premium fiberglass and come standard with four corner holes for easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pictogram Explanation Index - 58595 - Brady Corporation
Milwaukee, WI, USA
Pictogram Explanation Index
58595
Pictogram Explanation Index 58595
Our pictogram sign gives workers a clear graphical explanation of 14 different pictograms commonly used on Right-To-Know labels. All pictograms included correspond to ANSI's Z.535 Standard. Signs are constructed from B-120 premium fiberglass and come standard with four corner holes for easy installation.

Our pictogram sign gives workers a clear graphical explanation of 14 different pictograms commonly used on Right-To-Know labels. All pictograms included correspond to ANSI's Z.535 Standard. Signs are constructed from B-120 premium fiberglass and come standard with four corner holes for easy installation.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-58595-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-58595-ND
Labels, Stickers, Decals - Preprinted 2267-58595-ND
PICTOGRAM EXPLANATION INDEX

PICTOGRAM EXPLANATION INDEX

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Right To Know Sign - 20 in Width x 14 in Height - TEXT: RIGHT-TO-KNOW PICTOGRAM INDEX.etc - 58595 - 754476-58595 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Right To Know Sign - 20 in Width x 14 in Height - TEXT: RIGHT-TO-KNOW PICTOGRAM INDEX.etc - 58595
754476-58595
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Right To Know Sign - 20 in Width x 14 in Height - TEXT: RIGHT-TO-KNOW PICTOGRAM INDEX.etc - 58595 754476-58595
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady right to know sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This right to know sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This right to know sign is manufactured with the following image: right-to-know symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady right to know sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This right to know sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This right to know sign is manufactured with the following image: right-to-know symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 58595 2267-58595-ND 754476-58595
Product Name Pictogram Explanation Index Labels, Stickers, Decals - Preprinted Brady B-120 Fiberglass Reinforced Polyester Rectangle White Right To Know Sign - 20 in Width x 14 in Height - TEXT: RIGHT-TO-KNOW PICTOGRAM INDEX.etc - 58595
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details