Brady Corporation RTK Pictogram Labels 58547

Description
Apply pictograms to Blank Write-On Right-To-Know Labels (sold separately) to quickly and effectively convey personal protection instructions and special precautionary information. All pictogram labels are sized to fit our standard Blank Write-On Right-To-Know Labels and correspond to ANSI's proposed Z.535 Standard. Labels are made from premium grade B-946 vinyl and are card-mounted for easy removal.
Request a Quote Datasheet
Description
Apply pictograms to Blank Write-On Right-To-Know Labels (sold separately) to quickly and effectively convey personal protection instructions and special precautionary information. All pictogram labels are sized to fit our standard Blank Write-On Right-To-Know Labels and correspond to ANSI's proposed Z.535 Standard. Labels are made from premium grade B-946 vinyl and are card-mounted for easy removal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTK Pictogram Labels - 58547 - Brady Corporation
Milwaukee, WI, USA
RTK Pictogram Labels
58547
RTK Pictogram Labels 58547
Apply pictograms to Blank Write-On Right-To-Know Labels (sold separately) to quickly and effectively convey personal protection instructions and special precautionary information. All pictogram labels are sized to fit our standard Blank Write-On Right-To-Know Labels and correspond to ANSI's proposed Z.535 Standard. Labels are made from premium grade B-946 vinyl and are card-mounted for easy removal.

Apply pictograms to Blank Write-On Right-To-Know Labels (sold separately) to quickly and effectively convey personal protection instructions and special precautionary information. All pictogram labels are sized to fit our standard Blank Write-On Right-To-Know Labels and correspond to ANSI's proposed Z.535 Standard. Labels are made from premium grade B-946 vinyl and are card-mounted for easy removal.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-58547-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-58547-ND
Labels, Stickers, Decals - Preprinted 2267-58547-ND
B946 1.5X1.5 WHT/BLUE 9/CD

B946 1.5X1.5 WHT/BLUE 9/CD

Buy Now Datasheet
Brady B-946 Blue on White Square Vinyl Right-To-Know / Compliance Label - 1 1/2 in Width - 1 1/2 in Height - 58547 - 754476-58547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Blue on White Square Vinyl Right-To-Know / Compliance Label - 1 1/2 in Width - 1 1/2 in Height - 58547
754476-58547
Brady B-946 Blue on White Square Vinyl Right-To-Know / Compliance Label - 1 1/2 in Width - 1 1/2 in Height - 58547 754476-58547
The Brady right-to-know / compliance label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 right-to-know / compliance label are: 1 1/2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady right-to-know / compliance label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 right-to-know / compliance label are: 1 1/2 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 58547 2267-58547-ND 754476-58547
Product Name RTK Pictogram Labels Labels, Stickers, Decals - Preprinted Brady B-946 Blue on White Square Vinyl Right-To-Know / Compliance Label - 1 1/2 in Width - 1 1/2 in Height - 58547
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details