Brady Corporation Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 8 in Width - 1/2 in Character Height - 5 in Length - Printed Msg = SULFURIC ACID with Right Arrow - 5853-O 5853-O

Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 5 in L x 8 in W. The character height measures 1/2 in. The arrow on this label points right. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: SULFURIC ACID. Will work with pipes from 1/2 in to 1 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 5 in L x 8 in W. The character height measures 1/2 in. The arrow on this label points right. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: SULFURIC ACID. Will work with pipes from 1/2 in to 1 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 8 in Width - 1/2 in Character Height - 5 in Length - Printed Msg = SULFURIC ACID with Right Arrow - 5853-O - 754473-68018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 8 in Width - 1/2 in Character Height - 5 in Length - Printed Msg = SULFURIC ACID with Right Arrow - 5853-O
754473-68018
Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 8 in Width - 1/2 in Character Height - 5 in Length - Printed Msg = SULFURIC ACID with Right Arrow - 5853-O 754473-68018
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 5 in L x 8 in W. The character height measures 1/2 in. The arrow on this label points right. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: SULFURIC ACID. Will work with pipes from 1/2 in to 1 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 5 in L x 8 in W. The character height measures 1/2 in. The arrow on this label points right. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: SULFURIC ACID. Will work with pipes from 1/2 in to 1 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-68018
Product Name Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 8 in Width - 1/2 in Character Height - 5 in Length - Printed Msg = SULFURIC ACID with Right Arrow - 5853-O
Color Black on Orange
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Label Sheets - 4847033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.9 inches (99.1 mm)
View Details
High Temperature Overlaminate - XL-1502 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details