Brady Corporation Hazardous Information Placards 58511

Description
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.
Request a Quote Datasheet
Description
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Information Placards - 58511 - Brady Corporation
Milwaukee, WI, USA
Hazardous Information Placards
58511
Hazardous Information Placards 58511
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.

Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-58511-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-58511-ND
Labels, Stickers, Decals - Preprinted 2267-58511-ND
B946,2.25X3.125 NFPA PLACARD LAB

B946,2.25X3.125 NFPA PLACARD LAB

Buy Now Datasheet
Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 3.125 in Width x 2.25 in Height - TEXT: (NFPA Version) - 58511 - 754476-58511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 3.125 in Width x 2.25 in Height - TEXT: (NFPA Version) - 58511
754476-58511
Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 3.125 in Width x 2.25 in Height - TEXT: (NFPA Version) - 58511 754476-58511
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical warning placards & placard kits sign is made from vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 3.125 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: (NFPA Version). Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical warning placards & placard kits sign is made from vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 3.125 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This chemical warning placards & placard kits sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: (NFPA Version). Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 58511 2267-58511-ND 754476-58511
Product Name Hazardous Information Placards Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 3.125 in Width x 2.25 in Height - TEXT: (NFPA Version) - 58511
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7632023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details