Brady Corporation Specific Hazard Symbols for Hazcom Panels 58505

Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.
Description
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Specific Hazard Symbols for Hazcom Panels
58505
Specific Hazard Symbols for Hazcom Panels 58505
Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.

Die-cut numbers and specific hazard symbols are perfect for use with Hazardous Material Signals (sold separately). Tough B-933 outdoor grade self-sticking vinyl characters are black Gothic style (except for magenta radiation trefoil). Standard package: 10 identical characters.

Supplier's Site
Brady B-946 Black on White Vinyl Hazardous Material Label - 58505 - 754476-58505 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on White Vinyl Hazardous Material Label - 58505
754476-58505
Brady B-946 Black on White Vinyl Hazardous Material Label - 58505 754476-58505
The Brady hazardous material label comes packaged 10 per pack. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady hazardous material label comes packaged 10 per pack. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 58505 754476-58505
Product Name Specific Hazard Symbols for Hazcom Panels Brady B-946 Black on White Vinyl Hazardous Material Label - 58505
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details