Brady Corporation Brady Rectangle Paper Right-To-Know / Compliance Label - 2 3/8 in Width - 4 7/8 in Height - 58467 58467

Description
The Brady right-to-know / compliance label comes packaged 250 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady right-to-know / compliance label are: 2 3/8 in W x 4 7/8 in H. One of the important components to selecting the right proudct is the proper label material. This right-to-know / compliance label uses paper for the label material.
Description
The Brady right-to-know / compliance label comes packaged 250 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady right-to-know / compliance label are: 2 3/8 in W x 4 7/8 in H. One of the important components to selecting the right proudct is the proper label material. This right-to-know / compliance label uses paper for the label material.

Suppliers

Company
Product
Description
Supplier Links
Brady Rectangle Paper Right-To-Know / Compliance Label - 2 3/8 in Width - 4 7/8 in Height - 58467 - 754473-58467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Rectangle Paper Right-To-Know / Compliance Label - 2 3/8 in Width - 4 7/8 in Height - 58467
754473-58467
Brady Rectangle Paper Right-To-Know / Compliance Label - 2 3/8 in Width - 4 7/8 in Height - 58467 754473-58467
The Brady right-to-know / compliance label comes packaged 250 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady right-to-know / compliance label are: 2 3/8 in W x 4 7/8 in H. One of the important components to selecting the right proudct is the proper label material. This right-to-know / compliance label uses paper for the label material.

The Brady right-to-know / compliance label comes packaged 250 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady right-to-know / compliance label are: 2 3/8 in W x 4 7/8 in H. One of the important components to selecting the right proudct is the proper label material. This right-to-know / compliance label uses paper for the label material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-58467
Product Name Brady Rectangle Paper Right-To-Know / Compliance Label - 2 3/8 in Width - 4 7/8 in Height - 58467
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details