Brady Corporation Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = NATURAL GAS with Right Arrow - 5841-I 5841-I

Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: NATURAL GAS. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: NATURAL GAS. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = NATURAL GAS with Right Arrow - 5841-I - 754473-67721 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = NATURAL GAS with Right Arrow - 5841-I
754473-67721
Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = NATURAL GAS with Right Arrow - 5841-I 754473-67721
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: NATURAL GAS. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: NATURAL GAS. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67721
Product Name Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = NATURAL GAS with Right Arrow - 5841-I
Color White on Brown
Unlock Full Specs
to access all available technical data

Similar Products

THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3719 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 4847027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 8.27 inches (210 mm)
View Details
Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details