Brady Corporation GLOW-IN-THE-DARK SHAPED MARKERS - DOTS 58315

Description
Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2 030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Available in four sizes. Standard package: 100 dots.
Description
Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2 030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Available in four sizes. Standard package: 100 dots.

Suppliers

Company
Product
Description
Supplier Links
GLOW-IN-THE-DARK SHAPED MARKERS - DOTS - 58315 - Brady Corporation
Milwaukee, WI, USA
GLOW-IN-THE-DARK SHAPED MARKERS - DOTS
58315
GLOW-IN-THE-DARK SHAPED MARKERS - DOTS 58315
Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2 030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Available in four sizes. Standard package: 100 dots.

Made of B-324 photoluminescent vinyl film, our "Glow-in-the-Dark" arrows, footprints and dots are compliant to 10+ hour glow life which meets or exceeds the following standards: ASTM E2072-00/E2073-02/E2030-02, ASTM E162/E648/E662, SMP 800C, IMO Resolution A. 752(18), ISO/CD 15370, PSPA Standard 002 Part 2 1993 Class A Rev. 2: 09/99. Available in four sizes. Standard package: 100 dots.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 58315
Product Name GLOW-IN-THE-DARK SHAPED MARKERS - DOTS
Color Glow-in-the-Dark
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details