Brady Corporation Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = HIGH PRESSURE CONDENSATE with Right Arrow - 5829-I 5829-I

Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: steam, and has the following text printed: HIGH PRESSURE CONDENSATE. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: steam, and has the following text printed: HIGH PRESSURE CONDENSATE. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = HIGH PRESSURE CONDENSATE with Right Arrow - 5829-I - 754473-67411 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = HIGH PRESSURE CONDENSATE with Right Arrow - 5829-I
754473-67411
Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = HIGH PRESSURE CONDENSATE with Right Arrow - 5829-I 754473-67411
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: steam, and has the following text printed: HIGH PRESSURE CONDENSATE. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: steam, and has the following text printed: HIGH PRESSURE CONDENSATE. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67411
Product Name Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = HIGH PRESSURE CONDENSATE with Right Arrow - 5829-I
Color White on Green
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453616 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.4724 inches (12 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details