Place directly on storage tanks, processing tanks and vessels, feed hoppers, pipelines and other potentially hazardous equipment. Upper three corners of the signal rate health, fire and reactivity on a scale of 0 to 4. Lower corner gives specific hazard information. Ratings and symbols can easily be applied using our Gothic style Quik-Align« numbers and letters (sold separately). All signals meet National Fire Protection Association's Code No. 704M and Federal Standard 313.
"B997 5""X5"" NFPA RD/BL/BK/YL/WHT"
| Brady Corporation | DigiKey | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 58272 | 2267-58272-ND |
| Product Name | Hazardous Material Signals | Labels, Stickers, Decals - Preprinted |
| Safety / Warning Type | HAZMAT (Hazaondous Material) |