Brady Corporation Write On Right-To-Know Target Organ Labels 58264

Description
Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.
Request a Quote Datasheet
Description
Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Right-To-Know Target Organ Labels - 58264 - Brady Corporation
Milwaukee, WI, USA
Write On Right-To-Know Target Organ Labels
58264
Write On Right-To-Know Target Organ Labels 58264
Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.

Write-on labels allow you to customize your message to suit your needs. Sold 500 per roll.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-58264-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-58264-ND
Labels, Stickers, Decals - Preprinted 2267-58264-ND
BLANK WRITE-ON TARGET ORGAN LABE

BLANK WRITE-ON TARGET ORGAN LABE

Buy Now Datasheet
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT - 754476-58264 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT
754476-58264
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT 754476-58264
The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 3 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 3 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 58264 2267-58264-ND 754476-58264
Product Name Write On Right-To-Know Target Organ Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details