Brady Corporation Vinyl Aisle Marking Tape - 3" Yellow 58250

Description
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.
Description
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Suppliers

Company
Product
Description
Supplier Links
Vinyl Aisle Marking Tape - 3
Milwaukee, WI, USA
Vinyl Aisle Marking Tape - 3" Yellow
58250
Vinyl Aisle Marking Tape - 3" Yellow 58250
Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Colorful Aisle Marking Tape fits aisle marking tape applier sold in previous catalogs (tape does not work with Universal Line Applicator). Made of long-wearing B-7569 vinyl, our tape applies quickly and sticks tightly to virtually any clean, dry surface. Standard roll size is 36 yds.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 58250
Product Name Vinyl Aisle Marking Tape - 3" Yellow
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Premium Grade Vinyl Electrical Tape - 2307 - Budnick Converting, Inc.
Specs
Thickness 0.0070 inches (0.1778 mm)
Adhesive PVC - Polyvinylchloride
Carrier / Backing Plastic / Polymer; Polyvinyl Chloride
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details