Brady Corporation Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26 1/2 in Length - Printed Msg = CHLORINE DIOXIDE GAS with Right Arrow - 5811-II 5811-II

Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26 1/2 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: CHLORINE DIOXIDE GAS. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26 1/2 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: CHLORINE DIOXIDE GAS. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26 1/2 in Length - Printed Msg = CHLORINE DIOXIDE GAS with Right Arrow - 5811-II - 754473-67034 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26 1/2 in Length - Printed Msg = CHLORINE DIOXIDE GAS with Right Arrow - 5811-II
754473-67034
Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26 1/2 in Length - Printed Msg = CHLORINE DIOXIDE GAS with Right Arrow - 5811-II 754473-67034
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26 1/2 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: CHLORINE DIOXIDE GAS. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26 1/2 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: CHLORINE DIOXIDE GAS. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67034
Product Name Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26 1/2 in Length - Printed Msg = CHLORINE DIOXIDE GAS with Right Arrow - 5811-II
Color White on Brown
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.7480 inches (19 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details