Brady Corporation Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26.5 in Length - Printed Msg = CHEMICAL FEED with Right Arrow - 5808-II 5808-II

Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26.5 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: other liquid, and has the following text printed: CHEMICAL FEED. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26.5 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: other liquid, and has the following text printed: CHEMICAL FEED. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26.5 in Length - Printed Msg = CHEMICAL FEED with Right Arrow - 5808-II - 754473-66995 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26.5 in Length - Printed Msg = CHEMICAL FEED with Right Arrow - 5808-II
754473-66995
Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26.5 in Length - Printed Msg = CHEMICAL FEED with Right Arrow - 5808-II 754473-66995
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26.5 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: other liquid, and has the following text printed: CHEMICAL FEED. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26.5 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: other liquid, and has the following text printed: CHEMICAL FEED. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-66995
Product Name Brady B-689 Black on Orange Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26.5 in Length - Printed Msg = CHEMICAL FEED with Right Arrow - 5808-II
Color Black on Orange
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Pre-printed Labels - 7588018 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details