Brady Corporation Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = CARBON DIOXIDE with Right Arrow - 5805-I 5805-I

Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: CARBON DIOXIDE. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: CARBON DIOXIDE. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = CARBON DIOXIDE with Right Arrow - 5805-I - 754473-66928 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = CARBON DIOXIDE with Right Arrow - 5805-I
754473-66928
Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = CARBON DIOXIDE with Right Arrow - 5805-I 754473-66928
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: CARBON DIOXIDE. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: CARBON DIOXIDE. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-66928
Product Name Brady B-689 White on Brown Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = CARBON DIOXIDE with Right Arrow - 5805-I
Color White on Brown
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.7480 inches (19 mm)
View Details
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details