Brady Corporation Slow Moving Vehicle Sign 57894

Description
Improve overall safety by placing slow moving vehicle sign on all vehicles moving 25 mph or less. Slow moving vehicle signs are produced in bright reflective orange with a red border. Sign is 14" H x 16" W. Hardware not included.
Description
Improve overall safety by placing slow moving vehicle sign on all vehicles moving 25 mph or less. Slow moving vehicle signs are produced in bright reflective orange with a red border. Sign is 14" H x 16" W. Hardware not included.

Suppliers

Company
Product
Description
Supplier Links
Slow Moving Vehicle Sign - 57894 - Brady Corporation
Milwaukee, WI, USA
Slow Moving Vehicle Sign
57894
Slow Moving Vehicle Sign 57894
Improve overall safety by placing slow moving vehicle sign on all vehicles moving 25 mph or less. Slow moving vehicle signs are produced in bright reflective orange with a red border. Sign is 14" H x 16" W. Hardware not included.

Improve overall safety by placing slow moving vehicle sign on all vehicles moving 25 mph or less. Slow moving vehicle signs are produced in bright reflective orange with a red border. Sign is 14" H x 16" W. Hardware not included.

Supplier's Site
Brady Steel Rectangle Red / Reflective Orange Emergency Warning Triangles Sign - 16 in Width x 14 in Height - 57894 - 754476-57894 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Steel Rectangle Red / Reflective Orange Emergency Warning Triangles Sign - 16 in Width x 14 in Height - 57894
754476-57894
Brady Steel Rectangle Red / Reflective Orange Emergency Warning Triangles Sign - 16 in Width x 14 in Height - 57894 754476-57894
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 16 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 16 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 57894 754476-57894
Product Name Slow Moving Vehicle Sign Brady Steel Rectangle Red / Reflective Orange Emergency Warning Triangles Sign - 16 in Width x 14 in Height - 57894
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Warning, Earth, Card Of 12; Label Type Te Connectivity - 54M4100 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details