Brady's high performance pipe markers are pre-coiled for easy wrap-around installation. PVF overlaminated polyester construction seals in and protects graphics. Markers resist abrasion, chemicals, high humidity and outdoor weathering.
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 9 in L x 8 in W. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: air & duct, and has the following text printed: VENT. Will work with pipes from 1 1/2 in to 2 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 5780-I | 754476-92795 |
| Product Name | High Performance - Wrap Around Pipe Marker | Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 8 in Width - 3/4 in Character Height - 9 in Length - Printed Msg = VENT with Right Arrow - 5780-I |
| Marker Type | Adhesive Label | Snap-Around |