Brady Corporation High Performance - Wrap Around Pipe Marker 5769-II

Description
Brady's high performance pipe markers are pre-coiled for easy wrap-around installation. PVF overlaminated polyester construction seals in and protects graphics. Markers resist abrasion, chemicals, high humidity and outdoor weathering.
Description
Brady's high performance pipe markers are pre-coiled for easy wrap-around installation. PVF overlaminated polyester construction seals in and protects graphics. Markers resist abrasion, chemicals, high humidity and outdoor weathering.

Suppliers

Company
Product
Description
Supplier Links
High Performance - Wrap Around Pipe Marker - 5769-II - Brady Corporation
Milwaukee, WI, USA
High Performance - Wrap Around Pipe Marker
5769-II
High Performance - Wrap Around Pipe Marker 5769-II
Brady's high performance pipe markers are pre-coiled for easy wrap-around installation. PVF overlaminated polyester construction seals in and protects graphics. Markers resist abrasion, chemicals, high humidity and outdoor weathering.

Brady's high performance pipe markers are pre-coiled for easy wrap-around installation. PVF overlaminated polyester construction seals in and protects graphics. Markers resist abrasion, chemicals, high humidity and outdoor weathering.

Supplier's Site
Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26.5 in Length - Printed Msg = STORM DRAIN with Right Arrow - 5769-II - 754476-92788 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26.5 in Length - Printed Msg = STORM DRAIN with Right Arrow - 5769-II
754476-92788
Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26.5 in Length - Printed Msg = STORM DRAIN with Right Arrow - 5769-II 754476-92788
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26.5 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: other liquid, and has the following text printed: STORM DRAIN. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 26.5 in L x 12 in W. The character height measures 1 1/4 in. The arrow on this label points right. Designed to mark the following type of pipe: other liquid, and has the following text printed: STORM DRAIN. Will work with pipes from 2 1/2 in to 7 7/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Pipe and Duct Markers Pipe and Duct Markers
Product Number 5769-II 754476-92788
Product Name High Performance - Wrap Around Pipe Marker Brady B-689 White on Green Polyester Wrap-Around Pipe Marker - 12 in Width - 1 1/4 in Character Height - 26.5 in Length - Printed Msg = STORM DRAIN with Right Arrow - 5769-II
Marker Type Adhesive Label Snap-Around
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Markers -  - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Marker Type Laminated Plastic Sleeve
Legend Custom Text
Pipe Diameter 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Pipe Marker - A4010 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Marker Type Adhesive Label
Service Temperature 152 F (66.67 C)
View Details