Brady Corporation Daily Dial Scoreboards 57621

Description
Daily Dial Scoreboards
Request a Quote Datasheet
Description
Daily Dial Scoreboards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Daily Dial Scoreboards - 57621 - Brady Corporation
Milwaukee, WI, USA
Daily Dial Scoreboards
57621
Daily Dial Scoreboards 57621
Daily Dial Scoreboards

Daily Dial Scoreboards

Supplier's Site
Signs, Nameplates, Posters - 2267-57621-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-57621-ND
Signs, Nameplates, Posters 2267-57621-ND
DAILY DIAL SCOREBOARD

DAILY DIAL SCOREBOARD

Buy Now Datasheet
Brady B-450 Polyethylene Rectangle Red Safety Record Sign - 20 in Width x 28 in Height - 57621 - 754476-57621 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Rectangle Red Safety Record Sign - 20 in Width x 28 in Height - 57621
754476-57621
Brady B-450 Polyethylene Rectangle Red Safety Record Sign - 20 in Width x 28 in Height - 57621 754476-57621
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety record sign is manufactured using polyethylene which is the B-450 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is printed with a red background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This safety record sign is designed with the following image: reject symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: % REJECTS THIS MONTH OUR GOAL IS % REJECTS DO YOUR PART TO ACHIEVE. There are a variety of standards that signs may comform to. In particular, this part meets the RoHS standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety record sign is manufactured using polyethylene which is the B-450 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is printed with a red background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This safety record sign is designed with the following image: reject symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: % REJECTS THIS MONTH OUR GOAL IS % REJECTS DO YOUR PART TO ACHIEVE. There are a variety of standards that signs may comform to. In particular, this part meets the RoHS standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 57621 2267-57621-ND 754476-57621
Product Name Daily Dial Scoreboards Signs, Nameplates, Posters Brady B-450 Polyethylene Rectangle Red Safety Record Sign - 20 in Width x 28 in Height - 57621
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details