Brady's high performance pipe markers are pre-coiled for easy wrap-around installation. PVF overlaminated polyester construction seals in and protects graphics. Markers resist abrasion, chemicals, high humidity and outdoor weathering.
The Brady wrap-around pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-689 wrap-around pipe marker are: 5 in L x 8 in W. The character height measures 1/2 in. The arrow on this label points right. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE CONDENSATE. Will work with pipes from 1/2 in to 1 3/8 in diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 5719-O | 754476-56482 |
| Product Name | High Performance - Wrap Around Pipe Marker | Brady B-689 Black on Yellow Polyester Wrap-Around Pipe Marker - 8 in Width - 1/2 in Character Height - 5 in Length - Printed Msg = LOW PRESSURE CONDENSATE with Right Arrow - 5719-O |
| Marker Type | Adhesive Label | Snap-Around |