R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 48 in width and a 48 in height. Color is often an important factor for proper awareness and conveyance. This road construction sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a diamond. This part is written in English with the following text: ONE LANE ROAD AHEAD. There are a variety of standards that signs may comform to. In particular, this sign meets the RoHS standard(s).
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-57002 |
| Product Name | Brady Vinyl Diamond Orange Road Construction Sign - 48 in Width x 48 in Height - TEXT: ONE LANE ROAD AHEAD - 57002 |