Brady Corporation Productivity / Quality Banner 56973

Description
Productivity / Quality Banner
Description
Productivity / Quality Banner

Suppliers

Company
Product
Description
Supplier Links
Productivity / Quality Banner - 56973 - Brady Corporation
Milwaukee, WI, USA
Productivity / Quality Banner
56973
Productivity / Quality Banner 56973
Productivity / Quality Banner

Productivity / Quality Banner

Supplier's Site
Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: MAKE IT Right THE FIRST TIME - 56973 - 754476-56973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: MAKE IT Right THE FIRST TIME - 56973
754476-56973
Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: MAKE IT Right THE FIRST TIME - 56973 754476-56973
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady productivity & quality sign is constructed using vinyl which is the B-450 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 5 ft width and a 3 ft height. Color is often an important factor for proper awareness and communication. This productivity & quality sign is printed with a white background and text and/or image color(s) of blue / gray / pink / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: MAKE IT Right THE FIRST TIME. This sign is designed and built for Indoor use.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady productivity & quality sign is constructed using vinyl which is the B-450 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 5 ft width and a 3 ft height. Color is often an important factor for proper awareness and communication. This productivity & quality sign is printed with a white background and text and/or image color(s) of blue / gray / pink / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: MAKE IT Right THE FIRST TIME. This sign is designed and built for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 56973 754476-56973
Product Name Productivity / Quality Banner Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: MAKE IT Right THE FIRST TIME - 56973
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 146358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.3281 ft (1 dm)
View Details