Brady Corporation Productivity / Quality Banner 56972

Description
Productivity / Quality Banner
Description
Productivity / Quality Banner

Suppliers

Company
Product
Description
Supplier Links
Productivity / Quality Banner - 56972 - Brady Corporation
Milwaukee, WI, USA
Productivity / Quality Banner
56972
Productivity / Quality Banner 56972
Productivity / Quality Banner

Productivity / Quality Banner

Supplier's Site
Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: MAKE QUALITY A COMPANY WIDE COMMITMENT - 56972 - 754476-56972 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: MAKE QUALITY A COMPANY WIDE COMMITMENT - 56972
754476-56972
Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: MAKE QUALITY A COMPANY WIDE COMMITMENT - 56972 754476-56972
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady productivity & quality sign is produced using vinyl which is the B-450 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 5 ft width and a 3 ft height. Color is often an important factor for proper awareness and conveyance. This productivity & quality sign is printed with a white background and text and/or image color(s) of gold / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: MAKE QUALITY A COMPANY WIDE COMMITMENT. This SKU is designed and built for Indoor use.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady productivity & quality sign is produced using vinyl which is the B-450 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 5 ft width and a 3 ft height. Color is often an important factor for proper awareness and conveyance. This productivity & quality sign is printed with a white background and text and/or image color(s) of gold / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: MAKE QUALITY A COMPANY WIDE COMMITMENT. This SKU is designed and built for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 56972 754476-56972
Product Name Productivity / Quality Banner Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: MAKE QUALITY A COMPANY WIDE COMMITMENT - 56972
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details