Brady Corporation Productivity / Quality Banner 56970

Description
Productivity / Quality Banner
Request a Quote Datasheet
Description
Productivity / Quality Banner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Productivity / Quality Banner - 56970 - Brady Corporation
Milwaukee, WI, USA
Productivity / Quality Banner
56970
Productivity / Quality Banner 56970
Productivity / Quality Banner

Productivity / Quality Banner

Supplier's Site
Signs, Nameplates, Posters - 2267-56970-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-56970-ND
Signs, Nameplates, Posters 2267-56970-ND
PRODUCTIVITY/QUALITY BANNER

PRODUCTIVITY/QUALITY BANNER

Buy Now Datasheet
Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: SAFETY & QUALITY #1 PRIORITIES! - 56970 - 754476-56970 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: SAFETY & QUALITY #1 PRIORITIES! - 56970
754476-56970
Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: SAFETY & QUALITY #1 PRIORITIES! - 56970 754476-56970
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady productivity & quality sign is produced using vinyl which is the B-450 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 5 ft width and a 3 ft height. Color is often an important factor for proper awareness and conveyance. This productivity & quality sign is designed with a white background and text and/or image color(s) of blue / gold. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: SAFETY & QUALITY #1 PRIORITIES!. This item is designed and built for Indoor use.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady productivity & quality sign is produced using vinyl which is the B-450 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 5 ft width and a 3 ft height. Color is often an important factor for proper awareness and conveyance. This productivity & quality sign is designed with a white background and text and/or image color(s) of blue / gold. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: SAFETY & QUALITY #1 PRIORITIES!. This item is designed and built for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 56970 2267-56970-ND 754476-56970
Product Name Productivity / Quality Banner Signs, Nameplates, Posters Brady B-450 Vinyl Rectangle White Productivity & Quality Sign - 5 ft Width x 3 ft Height - TEXT: SAFETY & QUALITY #1 PRIORITIES! - 56970
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 4637842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 11.81 inches (300 mm)
View Details