Brady Corporation Write-On Magnetic Labels 56959

Description
Magnetic Labels are easy to use - just write, wipe off and rewrite your message. Special label surface accepts the water-soluble pen (included); pen easily wipes clean with a wet cloth. For a permanent label, simply use our permanent marking pen (87052) for no smudge wording. Magnetic material is available in six colors and is sold on 1" x 50' rolls.
Description
Magnetic Labels are easy to use - just write, wipe off and rewrite your message. Special label surface accepts the water-soluble pen (included); pen easily wipes clean with a wet cloth. For a permanent label, simply use our permanent marking pen (87052) for no smudge wording. Magnetic material is available in six colors and is sold on 1" x 50' rolls.

Suppliers

Company
Product
Description
Supplier Links
Write-On Magnetic Labels - 56959 - Brady Corporation
Milwaukee, WI, USA
Write-On Magnetic Labels
56959
Write-On Magnetic Labels 56959
Magnetic Labels are easy to use - just write, wipe off and rewrite your message. Special label surface accepts the water-soluble pen (included); pen easily wipes clean with a wet cloth. For a permanent label, simply use our permanent marking pen (87052) for no smudge wording. Magnetic material is available in six colors and is sold on 1" x 50' rolls.

Magnetic Labels are easy to use - just write, wipe off and rewrite your message. Special label surface accepts the water-soluble pen (included); pen easily wipes clean with a wet cloth. For a permanent label, simply use our permanent marking pen (87052) for no smudge wording. Magnetic material is available in six colors and is sold on 1" x 50' rolls.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 56959
Product Name Write-On Magnetic Labels
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-501/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 358786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details