Brady Corporation Perimeter LED Exit Sign 56907

Description
Perimeter LED Exit Sign
Request a Quote Datasheet
Description
Perimeter LED Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perimeter LED Exit Sign - 56907 - Brady Corporation
Milwaukee, WI, USA
Perimeter LED Exit Sign
56907
Perimeter LED Exit Sign 56907
Perimeter LED Exit Sign

Perimeter LED Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-56907-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-56907-ND
Signs, Nameplates, Posters 2267-56907-ND
WHITE STEEL W/RED LENS-BATTERY

WHITE STEEL W/RED LENS-BATTERY

Buy Now Datasheet
Brady Steel Rectangle White Exit Sign - 12.25 in Width x 7.5 in Height - Neon - TEXT: EXIT - 56907 - 754476-56907 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Steel Rectangle White Exit Sign - 12.25 in Width x 7.5 in Height - Neon - TEXT: EXIT - 56907
754476-56907
Brady Steel Rectangle White Exit Sign - 12.25 in Width x 7.5 in Height - Neon - TEXT: EXIT - 56907 754476-56907
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12.25 in width and a 7.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: EXIT. There are a variety of standards that signs may comform to. In particular, this product complies with the NEC, NFP, OSHA 29 CFR 1910.37 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12.25 in width and a 7.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: EXIT. There are a variety of standards that signs may comform to. In particular, this product complies with the NEC, NFP, OSHA 29 CFR 1910.37 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 56907 2267-56907-ND 754476-56907
Product Name Perimeter LED Exit Sign Signs, Nameplates, Posters Brady Steel Rectangle White Exit Sign - 12.25 in Width x 7.5 in Height - Neon - TEXT: EXIT - 56907
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details