Roll-Up Signs are available in black on orange Reflective Vinyl or Non-Reflective Mesh and are a snap to set up. Simply attach sign to fiberglass cross-brace and place in stand (57067). Stand has 4 adjustable telescoping legs to ensure stability. Signs can also be mounted on tripod (57069). Overlays reading "RIGHT", "LEFT", "500 FT", "1000 FT" and "1500 FT" (sold separately) can also be attached to most signs. Optional flag assembly (57072) and orange warning flags (13377) are available for maximum visibility.
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 36 in width and a 36 in height. Color is often an important factor for proper awareness and conveyance. This road construction sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a diamond. This item is written in English with the following text: ONE LANE CLOSED AHEAD. There are a variety of standards that signs may comform to. In particular, this part complies with the RoHS standard(s).
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Traffic Safety Equipment | Traffic Safety Equipment |
| Product Number | 56897 | 754476-56897 |
| Product Name | Roll-Up Signs | Brady Vinyl Diamond Orange Road Construction Sign - 36 in Width x 36 in Height - TEXT: ONE LANE CLOSED AHEAD - 56897 |