R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 36 in width and a 36 in height. Color is often an important factor for proper awareness and communication. This road construction sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This road construction sign is designed with the following image: flagger symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a diamond. There are a variety of standards that signs may comform to. In particular, this sign meets the RoHS standard(s).
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-56795 |
| Product Name | Brady Vinyl Diamond Orange Road Construction Sign - 36 in Width x 36 in Height - 56795 |