R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 36 in width and a 36 in height. Color is often an important factor for proper awareness and communication. This road construction sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a diamond. This product is written in English with the following text: CONSTRUCTION AHEAD. There are a variety of standards that signs may comform to. In particular, this part complies with the RoHS standard(s).
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-56750 |
| Product Name | Brady Vinyl Diamond Orange Road Construction Sign - 36 in Width x 36 in Height - TEXT: CONSTRUCTION AHEAD - 56750 |