Brady Corporation Personal Hygiene Sign 56691

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 56691 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
56691
Personal Hygiene Sign 56691
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-56691-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-56691-ND
Signs, Nameplates, Posters 2267-56691-ND
B302-10X14-WK-O-PLE- DO NOT THROW

B302-10X14-WK-O-PLE-DO NOT THROW

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE DO NOT THROW PAPER TOWELS IN TOILET - 56691 - 754476-56691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE DO NOT THROW PAPER TOWELS IN TOILET - 56691
754476-56691
Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE DO NOT THROW PAPER TOWELS IN TOILET - 56691 754476-56691
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: PLEASE DO NOT THROW PAPER TOWELS IN TOILET. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: PLEASE DO NOT THROW PAPER TOWELS IN TOILET. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 56691 2267-56691-ND 754476-56691
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE DO NOT THROW PAPER TOWELS IN TOILET - 56691
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details