Brady's high visibility pipe markers are ideal for pipes 8" and larger in diameter. High performance labels with overlaminated graphics are factory applied to a fiberglass carrier for easy strap-on installation. Includes two heavy duty mounting clips.
The Brady snap-on pipe marker comes packaged 1 per pack. The character height measures 3 1/2 in. The arrow on this label points left. Designed to mark the following type of pipe: water, and has the following text printed: CHILLED WATER RETURN. Fits pipes with a minimum diameter of 8 in. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 5647-HPHV | 754476-59652 |
| Product Name | High Performance - High Visibility Pipe Marker | Brady B-681, B-883 White on Green Polyester Snap-On Pipe Marker - 3 1/2 in Character Height - Printed Msg = CHILLED WATER RETURN with Left Arrow - 5647-HPHV |
| Marker Type | Adhesive Label | Snap-Around |