Use IIAR Ammonia tapes to indicate flow direction and secure IIAR pipe markers. Tape is made from Brady's B-946 Indoor/Outdoor Self-Sticking Vinyl Material.
The Brady self-adhesive pipe marker comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 yd L x 4 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia, and has the following text printed: VAP.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 55365 | 754476-55365 |
| Product Name | Ammonia (IIAR) Tape | Brady B-946 Black on Blue Vinyl Self-Adhesive Pipe Marker - 4 in Height - 30 yd Length - Printed Msg = VAP - 55365 |
| Marker Type | Adhesive Label | Adhesive Label |